Vishay Intertechnology, Inc. RES 500 OHM 1/2W 2% AXIAL CMF07500R00GKR6

Description
RES 500ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 500ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 1/2W 2% AXIAL - CMF07500R00GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1/2W 2% AXIAL
CMF07500R00GKR6
RES 500 OHM 1/2W 2% AXIAL CMF07500R00GKR6
RES 500ohm 1/2W 2% AXIAL

RES 500ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07500R00GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07500R00GKR6-ND
Through Hole Resistors CMF07500R00GKR6-ND
500 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 500 2% T-1 Re6 Vishay - 47P2818 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 500 2% T-1 Re6 Vishay
47P2818
Cmf-07 500 2% T-1 Re6 Vishay 47P2818
CMF-07 500 2% T-1 RE6

CMF-07 500 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07500R00GKR6 CMF07500R00GKR6-ND 47P2818
Product Name RES 500 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 500 2% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500 ohms 500 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers