Vishay Intertechnology, Inc. RES 4.7 OHM 1/2W 2% AXIAL CMF074R7000GLEB

Description
RES 4.7ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 4.7ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1/2W 2% AXIAL - CMF074R7000GLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/2W 2% AXIAL
CMF074R7000GLEB
RES 4.7 OHM 1/2W 2% AXIAL CMF074R7000GLEB
RES 4.7ohm 1/2W 2% AXIAL

RES 4.7ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF074R7000GLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF074R7000GLEB-ND
Through Hole Resistors CMF074R7000GLEB-ND
4.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF074R7000GLEB CMF074R7000GLEB-ND
Product Name RES 4.7 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details