Vishay Intertechnology, Inc. Through Hole Resistors CMF074M7000GNBF

Description
4.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF074M7000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF074M7000GNBF-ND
Through Hole Resistors CMF074M7000GNBF-ND
4.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.7M OHM 1/2W 2% AXIAL - CMF074M7000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7M OHM 1/2W 2% AXIAL
CMF074M7000GNBF
RES 4.7M OHM 1/2W 2% AXIAL CMF074M7000GNBF
RES 4.7Mohm 1/2W 2% AXIAL

RES 4.7Mohm 1/2W 2% AXIAL

Supplier's Site
Resistor,metal Film,4.7Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4401 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.7Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4401
Resistor,metal Film,4.7Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4401
Resistor,Metal Film,4.7MOhms,250WV, 2+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,4.7MOhms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF074M7000GNBF-ND CMF074M7000GNBF 40C4401
Product Name Through Hole Resistors RES 4.7M OHM 1/2W 2% AXIAL Resistor,metal Film,4.7Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers