Vishay Precision Group Res Metal Film 4.7K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF074K7000JNR7

Description
Res Metal Film 4.7K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 4.7K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.7K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF074K7000JNR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.7K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF074K7000JNR7
Res Metal Film 4.7K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF074K7000JNR7
Res Metal Film 4.7K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 4.7K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 4.7K 5% T-00 Re7 Vishay - 47P2724 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 4.7K 5% T-00 Re7 Vishay
47P2724
Cmf-07 4.7K 5% T-00 Re7 Vishay 47P2724
CMF-07 4.7K 5% T-00 RE7

CMF-07 4.7K 5% T-00 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF074K7000JNR7 47P2724
Product Name Res Metal Film 4.7K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 4.7K 5% T-00 Re7 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details