Vishay Intertechnology, Inc. RES 4.7K OHM 1/2W 2% AXIAL CMF074K7000GKBF

Description
RES 4.7Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/2W 2% AXIAL - CMF074K7000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/2W 2% AXIAL
CMF074K7000GKBF
RES 4.7K OHM 1/2W 2% AXIAL CMF074K7000GKBF
RES 4.7Kohm 1/2W 2% AXIAL

RES 4.7Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF074K7000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF074K7000GKBF-ND
Through Hole Resistors CMF074K7000GKBF-ND
4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,47Kohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay - 40C4399 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47Kohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
40C4399
Resistor,metal Film,47Kohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay 40C4399
Resistor,Metal Film,47KOhms,250WV,2 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,47KOhms,250WV,2+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF074K7000GKBF CMF074K7000GKBF-ND 40C4399
Product Name RES 4.7K OHM 1/2W 2% AXIAL Through Hole Resistors Resistor,metal Film,47Kohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers