Vishay Intertechnology, Inc. RES 47K OHM 1/2W 2% AXIAL CMF0747K000GKBF

Description
RES 47Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1/2W 2% AXIAL - CMF0747K000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/2W 2% AXIAL
CMF0747K000GKBF
RES 47K OHM 1/2W 2% AXIAL CMF0747K000GKBF
RES 47Kohm 1/2W 2% AXIAL

RES 47Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0747K000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0747K000GKBF-ND
Through Hole Resistors CMF0747K000GKBF-ND
47 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 47K 2% T-1 B14 Vishay - 47P2739 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 47K 2% T-1 B14 Vishay
47P2739
Cmf-07 47K 2% T-1 B14 Vishay 47P2739
CMF-07 47K 2% T-1 B14

CMF-07 47K 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0747K000GKBF CMF0747K000GKBF-ND 47P2739
Product Name RES 47K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 47K 2% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details