Vishay Intertechnology, Inc. Resistor-Fixed-Single-Through-Hole CMF07470R00JLEK

Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Through-Hole - CMF07470R00JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Through-Hole
CMF07470R00JLEK
Resistor-Fixed-Single-Through-Hole CMF07470R00JLEK
Resistor-Fixed-Singl e-Through-Hole

Resistor-Fixed-Single-Through-Hole

Supplier's Site
Through Hole Resistors - CMF07470R00JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07470R00JLEK-ND
Through Hole Resistors CMF07470R00JLEK-ND
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 470 5% T-0 Ek E3 Vishay - 47P2784 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 470 5% T-0 Ek E3 Vishay
47P2784
Cmf-07 470 5% T-0 Ek E3 Vishay 47P2784
CMF-07 470 5% T-0 EK e3

CMF-07 470 5% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07470R00JLEK CMF07470R00JLEK-ND 47P2784
Product Name Resistor-Fixed-Single-Through-Hole Through Hole Resistors Cmf-07 470 5% T-0 Ek E3 Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details