Vishay Intertechnology, Inc. RES 470 OHM 1/2W 2% AXIAL CMF07470R00GNRE

Description
RES 470ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/2W 2% AXIAL - CMF07470R00GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/2W 2% AXIAL
CMF07470R00GNRE
RES 470 OHM 1/2W 2% AXIAL CMF07470R00GNRE
RES 470ohm 1/2W 2% AXIAL

RES 470ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07470R00GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07470R00GNRE-ND
Through Hole Resistors CMF07470R00GNRE-ND
470 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 470 2% T-00 R36 Vishay - 47P2779 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 470 2% T-00 R36 Vishay
47P2779
Cmf-07 470 2% T-00 R36 Vishay 47P2779
CMF-07 470 2% T-00 R36

CMF-07 470 2% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07470R00GNRE CMF07470R00GNRE-ND 47P2779
Product Name RES 470 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 470 2% T-00 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details