Vishay Intertechnology, Inc. Through Hole Resistors CMF07470R00GNEB

Description
470 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07470R00GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07470R00GNEB-ND
Through Hole Resistors CMF07470R00GNEB-ND
470 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 470 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF07470R00GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 470 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF07470R00GNEB
Res Metal Film 470 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07470R00GNEB
Res Metal Film 470 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 470 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 470 2% T-00 Eb E3 Vishay - 47P2778 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 470 2% T-00 Eb E3 Vishay
47P2778
Cmf-07 470 2% T-00 Eb E3 Vishay 47P2778
CMF-07 470 2% T-00 EB e3

CMF-07 470 2% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07470R00GNEB-ND CMF07470R00GNEB 47P2778
Product Name Through Hole Resistors Res Metal Film 470 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 470 2% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details