Vishay Intertechnology, Inc. Through Hole Resistors CMF07470K00JNEK

Description
470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07470K00JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07470K00JNEK-ND
Through Hole Resistors CMF07470K00JNEK-ND
470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 470K OHM 1/2W 5% AXIAL - CMF07470K00JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/2W 5% AXIAL
CMF07470K00JNEK
RES 470K OHM 1/2W 5% AXIAL CMF07470K00JNEK
RES 470Kohm 1/2W 5% AXIAL

RES 470Kohm 1/2W 5% AXIAL

Supplier's Site
Cmf-07 470K 5% T-00 Ek E3 Vishay - 47P2772 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 470K 5% T-00 Ek E3 Vishay
47P2772
Cmf-07 470K 5% T-00 Ek E3 Vishay 47P2772
CMF-07 470K 5% T-00 EK e3

CMF-07 470K 5% T-00 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07470K00JNEK-ND CMF07470K00JNEK 47P2772
Product Name Through Hole Resistors RES 470K OHM 1/2W 5% AXIAL Cmf-07 470K 5% T-00 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details