Vishay Intertechnology, Inc. RES 470K OHM 1/2W 5% AXIAL CMF07470K00JKEK

Description
RES 470Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/2W 5% AXIAL - CMF07470K00JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/2W 5% AXIAL
CMF07470K00JKEK
RES 470K OHM 1/2W 5% AXIAL CMF07470K00JKEK
RES 470Kohm 1/2W 5% AXIAL

RES 470Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF07470K00JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07470K00JKEK-ND
Through Hole Resistors CMF07470K00JKEK-ND
470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 470K 5% T-1 Ek E3 Vishay - 47P2769 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 470K 5% T-1 Ek E3 Vishay
47P2769
Cmf-07 470K 5% T-1 Ek E3 Vishay 47P2769
CMF-07 470K 5% T-1 EK e3

CMF-07 470K 5% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07470K00JKEK CMF07470K00JKEK-ND 47P2769
Product Name RES 470K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 470K 5% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers