Vishay Intertechnology, Inc. RES 470K OHM 1/2W 2% AXIAL CMF07470K00GNEK

Description
RES 470Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/2W 2% AXIAL - CMF07470K00GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/2W 2% AXIAL
CMF07470K00GNEK
RES 470K OHM 1/2W 2% AXIAL CMF07470K00GNEK
RES 470Kohm 1/2W 2% AXIAL

RES 470Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07470K00GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07470K00GNEK-ND
Through Hole Resistors CMF07470K00GNEK-ND
470 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 470K 2% T-00 Ek E3 Vishay - 47P2763 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 470K 2% T-00 Ek E3 Vishay
47P2763
Cmf-07 470K 2% T-00 Ek E3 Vishay 47P2763
CMF-07 470K 2% T-00 EK e3

CMF-07 470K 2% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07470K00GNEK CMF07470K00GNEK-ND 47P2763
Product Name RES 470K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 470K 2% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details