Vishay Intertechnology, Inc. RES 430 OHM 1/2W 2% AXIAL CMF07430R00GKEB

Description
RES 430ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 430ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 1/2W 2% AXIAL - CMF07430R00GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1/2W 2% AXIAL
CMF07430R00GKEB
RES 430 OHM 1/2W 2% AXIAL CMF07430R00GKEB
RES 430ohm 1/2W 2% AXIAL

RES 430ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07430R00GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07430R00GKEB-ND
Through Hole Resistors CMF07430R00GKEB-ND
430 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

430 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 430 2% T-1 Eb E3 Vishay - 47P2731 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 430 2% T-1 Eb E3 Vishay
47P2731
Cmf-07 430 2% T-1 Eb E3 Vishay 47P2731
CMF-07 430 2% T-1 EB e3

CMF-07 430 2% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07430R00GKEB CMF07430R00GKEB-ND 47P2731
Product Name RES 430 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 430 2% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 430 ohms 430 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details