Vishay Intertechnology, Inc. RES 3.6M OHM 1/2W 5% AXIAL CMF073M6000JNBF

Description
RES 3.6Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 3.6Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6M OHM 1/2W 5% AXIAL - CMF073M6000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6M OHM 1/2W 5% AXIAL
CMF073M6000JNBF
RES 3.6M OHM 1/2W 5% AXIAL CMF073M6000JNBF
RES 3.6Mohm 1/2W 5% AXIAL

RES 3.6Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF073M6000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF073M6000JNBF-ND
Through Hole Resistors CMF073M6000JNBF-ND
3.6 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.6 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.6Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C4385 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.6Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C4385
Resistor,metal Film,3.6Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C4385
Resistor,Metal Film,3.6MOhms,250WV, 5+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,3.6MOhms,250WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF073M6000JNBF CMF073M6000JNBF-ND 40C4385
Product Name RES 3.6M OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,3.6Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.60E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details