Vishay Precision Group Res Metal Film 3.3K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF073K3000JNR8

Description
Res Metal Film 3.3K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 3.3K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.3K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF073K3000JNR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.3K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF073K3000JNR8
Res Metal Film 3.3K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF073K3000JNR8
Res Metal Film 3.3K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 3.3K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 3.3K 5% T-00 Re8 Vishay - 47P2633 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 3.3K 5% T-00 Re8 Vishay
47P2633
Cmf-07 3.3K 5% T-00 Re8 Vishay 47P2633
CMF-07 3.3K 5% T-00 RE8

CMF-07 3.3K 5% T-00 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF073K3000JNR8 47P2633
Product Name Res Metal Film 3.3K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 3.3K 5% T-00 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details