Res Metal Film 3.3K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF-07 3.3K 2% T-00 RE5
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF073K3000GNWF | 47P2626 |
| Product Name | Res Metal Film 3.3K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R | Cmf-07 3.3K 2% T-00 Re5 Vishay |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 2 +/- % |