Vishay Intertechnology, Inc. Metal Film Resistors - CMF0739R000JLEA

Description
Metal Film Resistors - Through Hole CMF-07 39 5% T-0 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-07 39 5% T-0 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF0739R000JLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF0739R000JLEA
Metal Film Resistors - CMF0739R000JLEA
Metal Film Resistors - Through Hole CMF-07 39 5% T-0 EA e3

Metal Film Resistors - Through Hole CMF-07 39 5% T-0 EA e3

Supplier's Site
Through Hole Resistors - CMF0739R000JLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0739R000JLEA-ND
Through Hole Resistors CMF0739R000JLEA-ND
39 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 39 5% T-0 Ea E3 Vishay - 47P2705 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 39 5% T-0 Ea E3 Vishay
47P2705
Cmf-07 39 5% T-0 Ea E3 Vishay 47P2705
CMF-07 39 5% T-0 EA e3

CMF-07 39 5% T-0 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0739R000JLEA CMF0739R000JLEA-ND 47P2705
Product Name Metal Film Resistors - Through Hole Resistors Cmf-07 39 5% T-0 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details