Vishay Intertechnology, Inc. RES 39K OHM 1/2W 5% AXIAL CMF0739K000JNEB

Description
RES 39Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 39Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39K OHM 1/2W 5% AXIAL - CMF0739K000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 1/2W 5% AXIAL
CMF0739K000JNEB
RES 39K OHM 1/2W 5% AXIAL CMF0739K000JNEB
RES 39Kohm 1/2W 5% AXIAL

RES 39Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF0739K000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0739K000JNEB-ND
Through Hole Resistors CMF0739K000JNEB-ND
39 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 39K 5% T-00 Eb E3 Vishay - 47P2696 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 39K 5% T-00 Eb E3 Vishay
47P2696
Cmf-07 39K 5% T-00 Eb E3 Vishay 47P2696
CMF-07 39K 5% T-00 EB e3

CMF-07 39K 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0739K000JNEB CMF0739K000JNEB-ND 47P2696
Product Name RES 39K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 39K 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details