Vishay Intertechnology, Inc. RES 33 OHM 1/2W 5% AXIAL CMF0733R000JKBF

Description
RES 33ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 33ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1/2W 5% AXIAL - CMF0733R000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/2W 5% AXIAL
CMF0733R000JKBF
RES 33 OHM 1/2W 5% AXIAL CMF0733R000JKBF
RES 33ohm 1/2W 5% AXIAL

RES 33ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF0733R000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0733R000JKBF-ND
Through Hole Resistors CMF0733R000JKBF-ND
33 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 33 5% T-1 B14 Vishay - 47P2674 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 33 5% T-1 B14 Vishay
47P2674
Cmf-07 33 5% T-1 B14 Vishay 47P2674
CMF-07 33 5% T-1 B14

CMF-07 33 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0733R000JKBF CMF0733R000JKBF-ND 47P2674
Product Name RES 33 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 33 5% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details