Vishay Intertechnology, Inc. Through Hole Resistors CMF0733K000JLEK

Description
33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF0733K000JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF0733K000JLEK-ND
Through Hole Resistors 541-CMF0733K000JLEK-ND
33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF0733K000JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF0733K000JLEK
Metal Film Resistors - CMF0733K000JLEK
Metal Film Resistors - Through Hole CMF-07 33K 5% T-0 EK e3

Metal Film Resistors - Through Hole CMF-07 33K 5% T-0 EK e3

Supplier's Site
Cmf-07 33K 5% T-0 Ek E3 Vishay - 47P2667 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 33K 5% T-0 Ek E3 Vishay
47P2667
Cmf-07 33K 5% T-0 Ek E3 Vishay 47P2667
CMF-07 33K 5% T-0 EK e3

CMF-07 33K 5% T-0 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF0733K000JLEK-ND CMF0733K000JLEK 47P2667
Product Name Through Hole Resistors Metal Film Resistors - Cmf-07 33K 5% T-0 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details