Vishay Precision Group Res Metal Film 330K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07330K00GNR8

Description
Res Metal Film 330K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 330K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 330K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF07330K00GNR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 330K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF07330K00GNR8
Res Metal Film 330K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07330K00GNR8
Res Metal Film 330K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 330K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 330K 2% T-00 Re8 Vishay - 47P2680 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 330K 2% T-00 Re8 Vishay
47P2680
Cmf-07 330K 2% T-00 Re8 Vishay 47P2680
CMF-07 330K 2% T-00 RE8

CMF-07 330K 2% T-00 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF07330K00GNR8 47P2680
Product Name Res Metal Film 330K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 330K 2% T-00 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details