Vishay Intertechnology, Inc. Through Hole Resistors CMF07330K00GNEA

Description
330 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
330 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07330K00GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07330K00GNEA-ND
Through Hole Resistors CMF07330K00GNEA-ND
330 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF07330K00GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF07330K00GNEA
Metal Film Resistors - CMF07330K00GNEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-07 330K 2% T-00 Ea E3 Vishay - 47P2676 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 330K 2% T-00 Ea E3 Vishay
47P2676
Cmf-07 330K 2% T-00 Ea E3 Vishay 47P2676
CMF-07 330K 2% T-00 EA e3

CMF-07 330K 2% T-00 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07330K00GNEA-ND CMF07330K00GNEA 47P2676
Product Name Through Hole Resistors Metal Film Resistors - Cmf-07 330K 2% T-00 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details