Vishay Intertechnology, Inc. RES 30 OHM 1/2W 2% AXIAL CMF0730R000GNBF

Description
RES 30ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 30ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 1/2W 2% AXIAL - CMF0730R000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1/2W 2% AXIAL
CMF0730R000GNBF
RES 30 OHM 1/2W 2% AXIAL CMF0730R000GNBF
RES 30ohm 1/2W 2% AXIAL

RES 30ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0730R000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0730R000GNBF-ND
Through Hole Resistors CMF0730R000GNBF-ND
30 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,30Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4387 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4387
Resistor,metal Film,30Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4387
Resistor,Metal Film,30Ohms,250WV,2+ /-% Tol,-200,200ppm-TC

Resistor,Metal Film,30Ohms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0730R000GNBF CMF0730R000GNBF-ND 40C4387
Product Name RES 30 OHM 1/2W 2% AXIAL Through Hole Resistors Resistor,metal Film,30Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers