Vishay Intertechnology, Inc. Through Hole Resistors CMF07300R00JKBF

Description
300 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
300 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07300R00JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07300R00JKBF-ND
Through Hole Resistors CMF07300R00JKBF-ND
300 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 300 OHM 1/2W 5% AXIAL - CMF07300R00JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/2W 5% AXIAL
CMF07300R00JKBF
RES 300 OHM 1/2W 5% AXIAL CMF07300R00JKBF
RES 300ohm 1/2W 5% AXIAL

RES 300ohm 1/2W 5% AXIAL

Supplier's Site
Resistor,metal Film,300Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 40C4389 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,300Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
40C4389
Resistor,metal Film,300Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 40C4389
Resistor,Metal Film,300Ohms,250WV,5 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,300Ohms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07300R00JKBF-ND CMF07300R00JKBF 40C4389
Product Name Through Hole Resistors RES 300 OHM 1/2W 5% AXIAL Resistor,metal Film,300Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers