Vishay Intertechnology, Inc. RES 2.7 OHM 1/2W 2% AXIAL CMF072R7000GNBF

Description
RES 2.7ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 2.7ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7 OHM 1/2W 2% AXIAL - CMF072R7000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 1/2W 2% AXIAL
CMF072R7000GNBF
RES 2.7 OHM 1/2W 2% AXIAL CMF072R7000GNBF
RES 2.7ohm 1/2W 2% AXIAL

RES 2.7ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF072R7000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF072R7000GNBF-ND
Through Hole Resistors CMF072R7000GNBF-ND
2.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF072R7000GNBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF072R7000GNBF
Through Hole Resistors CMF072R7000GNBF
RES 2.7 OHM 1/2W 2% AXIAL

RES 2.7 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF072R7000GNBF CMF072R7000GNBF-ND CMF072R7000GNBF
Product Name RES 2.7 OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details