Vishay Intertechnology, Inc. Through Hole Resistors CMF072K7000JKR6

Description
2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF072K7000JKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF072K7000JKR6TR-ND
Through Hole Resistors 541-CMF072K7000JKR6TR-ND
2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF072K7000JKR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF072K7000JKR6CT-ND
Through Hole Resistors 541-CMF072K7000JKR6CT-ND
2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
2W Resistor - 53-CMF072K7000JKR6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2.7K OHM 1/2W 5% AXIAL Product overview: CMF072K7000JKR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF072K7000JKR6 can be used for catalog matching and distributor lookup.

RES 2.7K OHM 1/2W 5% AXIAL Product overview: CMF072K7000JKR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF072K7000JKR6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2.7K OHM 1/2W 5% AXIAL - CMF072K7000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/2W 5% AXIAL
CMF072K7000JKR6
RES 2.7K OHM 1/2W 5% AXIAL CMF072K7000JKR6
RES 2.7Kohm 1/2W 5% AXIAL

RES 2.7Kohm 1/2W 5% AXIAL

Supplier's Site
Cmf-07 2.7K 5% T-1 Re6 Vishay - 47P2511 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 2.7K 5% T-1 Re6 Vishay
47P2511
Cmf-07 2.7K 5% T-1 Re6 Vishay 47P2511
CMF-07 2.7K 5% T-1 RE6

CMF-07 2.7K 5% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CMF072K7000JKR6TR-ND 53-CMF072K7000JKR6 CMF072K7000JKR6 47P2511
Product Name Through Hole Resistors 2W Resistor RES 2.7K OHM 1/2W 5% AXIAL Cmf-07 2.7K 5% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film
Mounting / Packaging Axial Leads; Axial Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details