Vishay Intertechnology, Inc. RES 2.4K OHM 1/2W 5% AXIAL CMF072K4000JKR6

Description
RES 2.4Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1/2W 5% AXIAL - CMF072K4000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/2W 5% AXIAL
CMF072K4000JKR6
RES 2.4K OHM 1/2W 5% AXIAL CMF072K4000JKR6
RES 2.4Kohm 1/2W 5% AXIAL

RES 2.4Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF072K4000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF072K4000JKR6-ND
Through Hole Resistors CMF072K4000JKR6-ND
2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 2.4K 5% T-1 Re6 Vishay - 47P2502 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 2.4K 5% T-1 Re6 Vishay
47P2502
Cmf-07 2.4K 5% T-1 Re6 Vishay 47P2502
CMF-07 2.4K 5% T-1 RE6

CMF-07 2.4K 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF072K4000JKR6 CMF072K4000JKR6-ND 47P2502
Product Name RES 2.4K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 2.4K 5% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details