Vishay Intertechnology, Inc. Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF072K4000JKEA

Description
Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF072K4000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF072K4000JKEA
Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF072K4000JKEA
Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CMF072K4000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF072K4000JKEA-ND
Through Hole Resistors CMF072K4000JKEA-ND
2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 2.4K 5% T-1 Ea E3 Vishay - 47P2499 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 2.4K 5% T-1 Ea E3 Vishay
47P2499
Cmf-07 2.4K 5% T-1 Ea E3 Vishay 47P2499
CMF-07 2.4K 5% T-1 EA e3

CMF-07 2.4K 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF072K4000JKEA CMF072K4000JKEA-ND 47P2499
Product Name Res Metal Film 2.4K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cmf-07 2.4K 5% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers