Vishay Precision Group Res Metal Film 2.4K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF072K4000GNR8

Description
Res Metal Film 2.4K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 2.4K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.4K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF072K4000GNR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.4K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF072K4000GNR8
Res Metal Film 2.4K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF072K4000GNR8
Res Metal Film 2.4K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 2.4K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 2.4K 2% T-00 Re8 Vishay - 47P2497 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 2.4K 2% T-00 Re8 Vishay
47P2497
Cmf-07 2.4K 2% T-00 Re8 Vishay 47P2497
CMF-07 2.4K 2% T-00 RE8

CMF-07 2.4K 2% T-00 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF072K4000GNR8 47P2497
Product Name Res Metal Film 2.4K Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 2.4K 2% T-00 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details