Vishay Precision Group Res Metal Film 2.2K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF072K2000JNR8

Description
Res Metal Film 2.2K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 2.2K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.2K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF072K2000JNR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.2K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF072K2000JNR8
Res Metal Film 2.2K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF072K2000JNR8
Res Metal Film 2.2K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 2.2K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 2.2K 5% T-00 Re8 Vishay - 47P2493 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 2.2K 5% T-00 Re8 Vishay
47P2493
Cmf-07 2.2K 5% T-00 Re8 Vishay 47P2493
CMF-07 2.2K 5% T-00 RE8

CMF-07 2.2K 5% T-00 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF072K2000JNR8 47P2493
Product Name Res Metal Film 2.2K Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 2.2K 5% T-00 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details