Vishay Intertechnology, Inc. RES 2.2K OHM 1/2W 5% AXIAL CMF072K2000JKEB

Description
RES 2.2Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1/2W 5% AXIAL - CMF072K2000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/2W 5% AXIAL
CMF072K2000JKEB
RES 2.2K OHM 1/2W 5% AXIAL CMF072K2000JKEB
RES 2.2Kohm 1/2W 5% AXIAL

RES 2.2Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF072K2000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF072K2000JKEB-ND
Through Hole Resistors CMF072K2000JKEB-ND
2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 2.2K 5% T-1 Eb E3 Vishay - 47P2486 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 2.2K 5% T-1 Eb E3 Vishay
47P2486
Cmf-07 2.2K 5% T-1 Eb E3 Vishay 47P2486
CMF-07 2.2K 5% T-1 EB e3

CMF-07 2.2K 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF072K2000JKEB CMF072K2000JKEB-ND 47P2486
Product Name RES 2.2K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 2.2K 5% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details