Vishay Precision Group Res Metal Film 2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF072K0000GKR8

Description
Res Metal Film 2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF072K0000GKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF072K0000GKR8
Res Metal Film 2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF072K0000GKR8
Res Metal Film 2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 2K 2% T-1 Re8 Vishay - 47P2475 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 2K 2% T-1 Re8 Vishay
47P2475
Cmf-07 2K 2% T-1 Re8 Vishay 47P2475
CMF-07 2K 2% T-1 RE8

CMF-07 2K 2% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF072K0000GKR8 47P2475
Product Name Res Metal Film 2K Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 2K 2% T-1 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details