Vishay Intertechnology, Inc. RES 2K OHM 1/2W 2% AXIAL CMF072K0000GKR6

Description
RES 2Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/2W 2% AXIAL - CMF072K0000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/2W 2% AXIAL
CMF072K0000GKR6
RES 2K OHM 1/2W 2% AXIAL CMF072K0000GKR6
RES 2Kohm 1/2W 2% AXIAL

RES 2Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF072K0000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF072K0000GKR6-ND
Through Hole Resistors CMF072K0000GKR6-ND
2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 2K 2% T-1 Re6 Vishay - 47P2473 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 2K 2% T-1 Re6 Vishay
47P2473
Cmf-07 2K 2% T-1 Re6 Vishay 47P2473
CMF-07 2K 2% T-1 RE6

CMF-07 2K 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF072K0000GKR6 CMF072K0000GKR6-ND 47P2473
Product Name RES 2K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 2K 2% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details