Vishay Intertechnology, Inc. RES 27K OHM 1/2W 5% AXIAL CMF0727K000JKEA

Description
RES 27Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 27Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 1/2W 5% AXIAL - CMF0727K000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1/2W 5% AXIAL
CMF0727K000JKEA
RES 27K OHM 1/2W 5% AXIAL CMF0727K000JKEA
RES 27Kohm 1/2W 5% AXIAL

RES 27Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF0727K000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0727K000JKEA-ND
Through Hole Resistors CMF0727K000JKEA-ND
27 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 27K 5% T-1 Ea E3 Vishay - 47P2595 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 27K 5% T-1 Ea E3 Vishay
47P2595
Cmf-07 27K 5% T-1 Ea E3 Vishay 47P2595
CMF-07 27K 5% T-1 EA e3

CMF-07 27K 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0727K000JKEA CMF0727K000JKEA-ND 47P2595
Product Name RES 27K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 27K 5% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details