Vishay Intertechnology, Inc. Through Hole Resistors CMF07270R00JKRE

Description
270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07270R00JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07270R00JKRE-ND
Through Hole Resistors CMF07270R00JKRE-ND
270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 270 OHM 1/2W 5% AXIAL - CMF07270R00JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/2W 5% AXIAL
CMF07270R00JKRE
RES 270 OHM 1/2W 5% AXIAL CMF07270R00JKRE
RES 270ohm 1/2W 5% AXIAL

RES 270ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-07 270 5% T-1 R36 Vishay - 47P2616 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 270 5% T-1 R36 Vishay
47P2616
Cmf-07 270 5% T-1 R36 Vishay 47P2616
CMF-07 270 5% T-1 R36

CMF-07 270 5% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07270R00JKRE-ND CMF07270R00JKRE 47P2616
Product Name Through Hole Resistors RES 270 OHM 1/2W 5% AXIAL Cmf-07 270 5% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details