Vishay Intertechnology, Inc. RES 270K OHM 1/2W 5% AXIAL CMF07270K00JNR6

Description
RES 270Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 270Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 1/2W 5% AXIAL - CMF07270K00JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/2W 5% AXIAL
CMF07270K00JNR6
RES 270K OHM 1/2W 5% AXIAL CMF07270K00JNR6
RES 270Kohm 1/2W 5% AXIAL

RES 270Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF07270K00JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07270K00JNR6-ND
Through Hole Resistors CMF07270K00JNR6-ND
270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 270K 5% T-00 Re6 Vishay - 47P2611 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 270K 5% T-00 Re6 Vishay
47P2611
Cmf-07 270K 5% T-00 Re6 Vishay 47P2611
CMF-07 270K 5% T-00 RE6

CMF-07 270K 5% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07270K00JNR6 CMF07270K00JNR6-ND 47P2611
Product Name RES 270K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 270K 5% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details