Metal Film Resistors - Through Hole 1/4watt 270Kohms 2% Non Standard
Res Metal Film 270K Ohm 2% 0.5W(1/2W) ±100ppm/°C Epoxy AXL T/R Product overview: CMF07270K00GKR6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF07270K00GKR6 can be used for catalog matching and distributor lookup.
270 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
270 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF07270K00GKR6 | 53-CMF07270K00GKR6 | 541-CMF07270K00GKR6TR-ND | 47P2602 |
| Product Name | Metal Film Resistors - | 0.5W 2W Resistor | Through Hole Resistors | Cmf-07 270K 2% T-1 Re6 Vishay |
| Technology / Construction | MetalFilm | Metal Film | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Resistance Range | 270000 ohms | 270000 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | |
| Power Rating | 0.5000 watts | 0.5000 watts |