Vishay Intertechnology, Inc. RES 24 OHM 1/2W 2% AXIAL CMF0724R000GKR6

Description
RES 24ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 24ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 1/2W 2% AXIAL - CMF0724R000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 1/2W 2% AXIAL
CMF0724R000GKR6
RES 24 OHM 1/2W 2% AXIAL CMF0724R000GKR6
RES 24ohm 1/2W 2% AXIAL

RES 24ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0724R000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0724R000GKR6-ND
Through Hole Resistors CMF0724R000GKR6-ND
24 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 24 2% T-1 Re6 Vishay - 47P2584 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 24 2% T-1 Re6 Vishay
47P2584
Cmf-07 24 2% T-1 Re6 Vishay 47P2584
CMF-07 24 2% T-1 RE6

CMF-07 24 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0724R000GKR6 CMF0724R000GKR6-ND 47P2584
Product Name RES 24 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 24 2% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24 ohms 24 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details