Vishay Precision Group Res Metal Film 22 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF0722R000GNR8

Description
Res Metal Film 22 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 22 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 22 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF0722R000GNR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 22 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF0722R000GNR8
Res Metal Film 22 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF0722R000GNR8
Res Metal Film 22 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 22 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 22 2% T-00 Re8 Vishay - 47P2556 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 22 2% T-00 Re8 Vishay
47P2556
Cmf-07 22 2% T-00 Re8 Vishay 47P2556
CMF-07 22 2% T-00 RE8

CMF-07 22 2% T-00 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF0722R000GNR8 47P2556
Product Name Res Metal Film 22 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 22 2% T-00 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details