Vishay Intertechnology, Inc. Through Hole Resistors CMF07220R00GLBF

Description
220 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
220 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07220R00GLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07220R00GLBF-ND
Through Hole Resistors CMF07220R00GLBF-ND
220 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 220 OHM 1/2W 2% AXIAL - CMF07220R00GLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/2W 2% AXIAL
CMF07220R00GLBF
RES 220 OHM 1/2W 2% AXIAL CMF07220R00GLBF
RES 220ohm 1/2W 2% AXIAL

RES 220ohm 1/2W 2% AXIAL

Supplier's Site
Cmf-07 220 2% T-0 B14 Vishay - 47P2572 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 220 2% T-0 B14 Vishay
47P2572
Cmf-07 220 2% T-0 B14 Vishay 47P2572
CMF-07 220 2% T-0 B14

CMF-07 220 2% T-0 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07220R00GLBF-ND CMF07220R00GLBF 47P2572
Product Name Through Hole Resistors RES 220 OHM 1/2W 2% AXIAL Cmf-07 220 2% T-0 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details