Vishay Intertechnology, Inc. RES 220K OHM 1/2W 2% AXIAL CMF07220K00GNBF

Description
RES 220Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 220Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1/2W 2% AXIAL - CMF07220K00GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/2W 2% AXIAL
CMF07220K00GNBF
RES 220K OHM 1/2W 2% AXIAL CMF07220K00GNBF
RES 220Kohm 1/2W 2% AXIAL

RES 220Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07220K00GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07220K00GNBF-ND
Through Hole Resistors CMF07220K00GNBF-ND
220 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.2Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4367 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.2Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4367
Resistor,metal Film,2.2Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4367
Resistor,Metal Film,2.2MOhms,250WV, 2+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,2.2MOhms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07220K00GNBF CMF07220K00GNBF-ND 40C4367
Product Name RES 220K OHM 1/2W 2% AXIAL Through Hole Resistors Resistor,metal Film,2.2Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details