Vishay Precision Group Res Metal Film 20 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF0720R000GNR8

Description
Res Metal Film 20 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 20 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 20 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF0720R000GNR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF0720R000GNR8
Res Metal Film 20 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF0720R000GNR8
Res Metal Film 20 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 20 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 20 2% T-00 Re8 Vishay - 47P2523 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 20 2% T-00 Re8 Vishay
47P2523
Cmf-07 20 2% T-00 Re8 Vishay 47P2523
CMF-07 20 2% T-00 RE8

CMF-07 20 2% T-00 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF0720R000GNR8 47P2523
Product Name Res Metal Film 20 Ohm 2% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 20 2% T-00 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details