Vishay Precision Group Metal Film Resistors - CMF07200R00JNWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF07200R00JNWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF07200R00JNWF
Metal Film Resistors - CMF07200R00JNWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-07 200 5% T-00 Re5 Vishay - 47P2540 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 200 5% T-00 Re5 Vishay
47P2540
Cmf-07 200 5% T-00 Re5 Vishay 47P2540
CMF-07 200 5% T-00 RE5

CMF-07 200 5% T-00 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF07200R00JNWF 47P2540
Product Name Metal Film Resistors - Cmf-07 200 5% T-00 Re5 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details