Vishay Intertechnology, Inc. RES 1.6 OHM 1/2W 5% AXIAL CMF071R6000JNR6

Description
RES 1.6ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.6ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6 OHM 1/2W 5% AXIAL - CMF071R6000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6 OHM 1/2W 5% AXIAL
CMF071R6000JNR6
RES 1.6 OHM 1/2W 5% AXIAL CMF071R6000JNR6
RES 1.6ohm 1/2W 5% AXIAL

RES 1.6ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF071R6000JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF071R6000JNR6-ND
Through Hole Resistors CMF071R6000JNR6-ND
1.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF071R6000JNR6 CMF071R6000JNR6-ND
Product Name RES 1.6 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.6 ohms 1.6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details