Vishay Intertechnology, Inc. RES 1 OHM 1/2W 5% AXIAL CMF071R0000JNEB

Description
RES 1ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1/2W 5% AXIAL - CMF071R0000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/2W 5% AXIAL
CMF071R0000JNEB
RES 1 OHM 1/2W 5% AXIAL CMF071R0000JNEB
RES 1ohm 1/2W 5% AXIAL

RES 1ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF071R0000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF071R0000JNEB-ND
Through Hole Resistors CMF071R0000JNEB-ND
1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF071R0000JNEB CMF071R0000JNEB-ND
Product Name RES 1 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details