Vishay Intertechnology, Inc. Metal Film Resistors - CMF071K8000JKBF

Description
Metal Film Resistors - Through Hole CMF-07 1.8K 5% T-1 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-07 1.8K 5% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF071K8000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF071K8000JKBF
Metal Film Resistors - CMF071K8000JKBF
Metal Film Resistors - Through Hole CMF-07 1.8K 5% T-1 B14

Metal Film Resistors - Through Hole CMF-07 1.8K 5% T-1 B14

Supplier's Site
Through Hole Resistors - CMF071K8000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF071K8000JKBF-ND
Through Hole Resistors CMF071K8000JKBF-ND
1.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF071K8000JKBF CMF071K8000JKBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details