Vishay Intertechnology, Inc. Through Hole Resistors CMF071K8000GKEB

Description
1.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF071K8000GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF071K8000GKEB-ND
Through Hole Resistors CMF071K8000GKEB-ND
1.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF071K8000GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF071K8000GKEB
Metal Film Resistors - CMF071K8000GKEB
Metal Film Resistors - Through Hole CMF-07 1.8K 2% T-1 EB e3

Metal Film Resistors - Through Hole CMF-07 1.8K 2% T-1 EB e3

Supplier's Site
Cmf-07 1.8K 2% T-1 Eb E3 Vishay - 47P2338 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 1.8K 2% T-1 Eb E3 Vishay
47P2338
Cmf-07 1.8K 2% T-1 Eb E3 Vishay 47P2338
CMF-07 1.8K 2% T-1 EB e3

CMF-07 1.8K 2% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF071K8000GKEB-ND CMF071K8000GKEB 47P2338
Product Name Through Hole Resistors Metal Film Resistors - Cmf-07 1.8K 2% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details