Vishay Precision Group Res Metal Film 1.5K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF071K5000JKR8

Description
Res Metal Film 1.5K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 1.5K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.5K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF071K5000JKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.5K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF071K5000JKR8
Res Metal Film 1.5K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF071K5000JKR8
Res Metal Film 1.5K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.5K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 1.5K 5% T-1 Re8 Vishay - 47P2331 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 1.5K 5% T-1 Re8 Vishay
47P2331
Cmf-07 1.5K 5% T-1 Re8 Vishay 47P2331
CMF-07 1.5K 5% T-1 RE8

CMF-07 1.5K 5% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF071K5000JKR8 47P2331
Product Name Res Metal Film 1.5K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 1.5K 5% T-1 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details