Vishay Intertechnology, Inc. RES 1.5K OHM 1/2W 5% AXIAL CMF071K5000JKEK

Description
RES 1.5Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/2W 5% AXIAL - CMF071K5000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/2W 5% AXIAL
CMF071K5000JKEK
RES 1.5K OHM 1/2W 5% AXIAL CMF071K5000JKEK
RES 1.5Kohm 1/2W 5% AXIAL

RES 1.5Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF071K5000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF071K5000JKEK-ND
Through Hole Resistors CMF071K5000JKEK-ND
1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 1.5K 5% T-1 Ek E3 Vishay - 47P2327 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 1.5K 5% T-1 Ek E3 Vishay
47P2327
Cmf-07 1.5K 5% T-1 Ek E3 Vishay 47P2327
CMF-07 1.5K 5% T-1 EK e3

CMF-07 1.5K 5% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF071K5000JKEK CMF071K5000JKEK-ND 47P2327
Product Name RES 1.5K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 1.5K 5% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details