Vishay Precision Group Res Metal Film 1.2K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF071K2000JKR8

Description
Res Metal Film 1.2K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 1.2K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.2K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF071K2000JKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.2K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF071K2000JKR8
Res Metal Film 1.2K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF071K2000JKR8
Res Metal Film 1.2K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.2K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 1.2K 5% T-1 Re8 Vishay - 47P2321 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 1.2K 5% T-1 Re8 Vishay
47P2321
Cmf-07 1.2K 5% T-1 Re8 Vishay 47P2321
CMF-07 1.2K 5% T-1 RE8

CMF-07 1.2K 5% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF071K2000JKR8 47P2321
Product Name Res Metal Film 1.2K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 1.2K 5% T-1 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details